High Speed Dual Comparator 14-SOIC 0 to 70
LM319MX/NOPB, ComparatorDual±18V/3
LM319MX/NOPB, ComparatorDual±18V/3
LM319MX/NOPB, ComparatorDual±18V/3
Dual High-Speed Comparator, 80ns, 18V, SOIC, TTL Output Product overview: LM319MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM319MX/NOPB can be used for catalog matching and distributor lookup.
8mV 1uA SOIC-14 Comparators ROHS
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-SOIC
IC COMPARATOR DUAL HI SPD 14SOIC
COMPARATOR, DUAL, 80NS, SOIC-14; Comparator Type:High Speed; No. of Comparators:2 Comparators; Response Time:80ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Analog Comparators HIGH SPD DUAL COMPARATOR
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM319MX/NOPB | 2088569 | 2088570P | 692-LM319MX/NOPB | LM319MX/NOPB | LM319MX/NOPB | LM319MX/NOPB | 26AJ7250 | LM319MX/NOPB |
| Product Name | LM319-N High Speed Dual Comparator | Comparators | Comparators | Dual 18V SOIC Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators | Comparator, Dual, 80Ns, Soic-14; Comparator Type Texas Instruments | Analog Comparators |
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | |||||
| VOS | 8 millivolts | 8 millivolts | 8 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | Open collector | Open Collector | ||||||
| Package Type | PDIP,SOIC | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |