IC COMPARATOR 1 GEN PUR 5SSOP Product overview: BA8391G-TR from ROHM Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-BA8391G-TR can be used for catalog matching and distributor lookup.
IC COMPARATOR OPEN 5-SSOP
Comparator General Purpose Open-Collector 5-SSOP
SSOP-5-1.6mm Comparators ROHS
COMPARATOR, 1.3US, -40 TO 85DEG C; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ±1V to ± 18V; Comparator Case Style:SSOP; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
Analog Comparators Grd Sense Cmprtr 2-36V 7mV Max
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-BA8391G-TR | BA8391G-TR | BA8391G-TR | BA8391G-TR | 01AH6389 | BA8391G-TR |
| Product Name | Linear Comparator IC | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Comparator, 1.3Us, -40 To 85Deg C; Comparator Type Rohm | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 1 to 36 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SSOP; SOP | SSOP |