Manufacturer: STMicroelectronics
Win Source Part Number: 035032-TS3021ILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 90μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.16μA @ 5V
CMRR, PSRR (Typ): 79dB CMRR
Propagation Delay (Max): 105ns
Family Name: TS3021
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5 V
Alternative Parts (Cross-Reference): TS3021IYLT; LMV7271MFX/HFLF; LMV7271MFX; MAX999AAUK+T;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
High-Speed Comparator, 1.8V, 1-Ch, Push-Pull, SOT-23 Product overview: TS3021ILT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TS3021ILT can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull SOT-23-5
IC COMPARATOR R-R 1.8V SOT23-5
Analog Comparators Rail to Rail 1.8V Hi Spd comparator
IC COMPARATOR R-R 1.8V SOT23-5
6mV 160nA SOT-23-5 Comparators ROHS
COMPARATOR, 1.8/5V, RRI, 38NS, 5SOT23; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:-; Supply Voltage Range:2V to 5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 152024P | 035032-TS3021ILT | 692-TS3021ILT | TS3021ILT | TS3021ILT | TS3021ILT | 761-TS3021ILT | TS3021ILT | 45W6452 |
| Product Name | Comparators | Linear - Linear - Comparators - TS3021ILT | 1.8V SOT-23 Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators | IC COMPARATOR R-R 1.8V SOT23-5 | Operational Amplifier/Comparator >> Comparators | Comparator, 1.8/5V, Rri, 38Ns, 5Sot23; Comparator Type Stmicroelectronics |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | Push Pull | Push-Pull | Push-Pull | ||||||
| Package Type | SOT; SOT23; SOT-23-5 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | SOT; SOT23 | SOT-23 | ||
| Number of Pins | 5 | 5 | 5 | ||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 3 volts | 2 volts | 1.8 to 5 volts | 2 to 5 volts |