Manufacturer: Microchip Technology
Win Source Part Number: 003541-MIC841HYC5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 1
Current - Quiescent (Max): 3μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 12μs
Hysteresis: 20mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.5 V to 5.5 V
IC COMPARATOR 1 W/VOLT REF SC70 Product overview: MIC841HYC5-TR from Microchip Technology is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-MIC841HYC5-TR can be used for catalog matching and distributor lookup.
Comparator Dual 5.5V Micropower
COMPARATOR, ADJ THRESHOLD, 1.25%, 5SC70; Comparator Type:Precision Voltage; No. of Comparators:1 Comparator; Response Time:10µs; Supply Voltage Range:1.5V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push RoHS Compliant: Yes
Analog Comparators 1.5uA Undervoltage Comparator w/ 1.25% 1.24V Reference, Adj. Hysteresis, Active
IC COMP SNGL W/REF SC70-5
SC-70-5 Comparators ROHS
Comparator with Voltage Reference Push-Pull SC-70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 003541-MIC841HYC5-TR | 692-MIC841HYC5-TR | 9101792P | 9101792 | 64AH4169 | MIC841HYC5-TR | MIC841HYC5-TR | MIC841HYC5-TR | MIC841HYC5-TR |
| Product Name | Linear - Linear - Comparators - MIC841HYC5-TR | 1 W Linear Comparator IC | Comparators | Comparators | Comparator, Adj Threshold, 1.25%, 5Sc70; Comparator Type Microchip | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparators |
| Supply Voltage (VS) | 1.5 to 5.5 volts | 1.5 volts | 1.5 to 5.5 volts | 1.5 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Logic Output | Push-Pull | Open Drain; Open Drain, Push Pull | Open Drain; Open drain, push-pull | ||||||
| Package Type | SC-70; SC-70-5 | Tape & Reel (TR) | SC-70; SC-70 | SC-70; Sc-70 | SC-70 | SC-70 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |