Texas Instruments LM2903 Dual Differential Comparator LM2903PWR

Description
Dual Differential Comparator 8-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Differential Comparator 8-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2903 Dual Differential Comparator - LM2903PWR - Texas Instruments
Dallas, TX, United States
LM2903 Dual Differential Comparator
LM2903PWR
LM2903 Dual Differential Comparator LM2903PWR
Dual Differential Comparator 8-TSSOP -40 to 125

Dual Differential Comparator 8-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LM2903PWR - 018946-LM2903PWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903PWR
018946-LM2903PWR
Linear - Linear - Comparators - LM2903PWR 018946-LM2903PWR
Manufacturer: Texas Instruments Win Source Part Number: 018946-LM2903PWR Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Family Name: LM2903 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM2903WYPT; BA2903SFV; BA2903SFV-E2; UPC277GR-9LG-E1-A; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Malaysia, China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 018946-LM2903PWR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM2903
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903WYPT; BA2903SFV; BA2903SFV-E2; UPC277GR-9LG-E1-A;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia, China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals, Motor Drive & Control, Consumer Electronics

Buy Now Datasheet
Comparators - 6612583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
6612583
Comparators 6612583
Comparator Dual 15V/30V 8-Pin TSSOP

Comparator Dual 15V/30V 8-Pin TSSOP

Supplier's Site
Comparators - LM2903PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903PWR
Comparators LM2903PWR
Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP

Comparator Differential Open-Collector, Rail-to-Rail 8-TSSOP

Buy Now
Operational Amplifier/Comparator >> Comparators - LM2903PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
LM2903PWR
Operational Amplifier/Comparator >> Comparators LM2903PWR
7mV 250nA TSSOP-8 Comparators ROHS

7mV 250nA TSSOP-8 Comparators ROHS

Supplier's Site Datasheet
Linear - Comparators - LM2903PWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903PWR
Linear - Comparators LM2903PWR
IC DUAL DIFF COMPARATOR 8-TSSOP

IC DUAL DIFF COMPARATOR 8-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903PWR
Analog Comparators LM2903PWR
Analog Comparators Dual Diff Ind Temp

Analog Comparators Dual Diff Ind Temp

Buy Now Datasheet
Comparator Dual, Smd, 2903, Tssop8; Comparator Type Texas Instruments - 28AH3235 - Newark, An Avnet Company
Chicago, IL, United States
Comparator Dual, Smd, 2903, Tssop8; Comparator Type Texas Instruments
28AH3235
Comparator Dual, Smd, 2903, Tssop8; Comparator Type Texas Instruments 28AH3235
COMPARATOR DUAL, SMD, 2903, TSSOP8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes

COMPARATOR DUAL, SMD, 2903, TSSOP8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:CMOS, MOS, TTL; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number LM2903PWR 018946-LM2903PWR 6612583 LM2903PWR LM2903PWR LM2903PWR LM2903PWR 28AH3235
Product Name LM2903 Dual Differential Comparator Linear - Linear - Comparators - LM2903PWR Comparators Comparators Operational Amplifier/Comparator >> Comparators Linear - Comparators Analog Comparators Comparator Dual, Smd, 2903, Tssop8; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 30 volts 2 to 36 volts 2 to 36 volts 2 to 36 volts
VOS 7 millivolts 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Output Open Collector, Open Drain TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL Differential; Open collector
Unlock Full Specs
to access all available technical data