Voltage Comparator 8-SOIC 0 to 70
Floating Output Comparator, 36V, 200ns, 8-SOIC, TTL Output Product overview: LM311MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019017-LM311MX/NOPB
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Alternative Parts (Cross-Reference): LM311MX; LM311M/HALF; LM311M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC VOLTAGE COMPARATOR 8-SOIC
7.5mV 250nA SOIC-8 Comparators ROHS
COMPARATOR, VOLTAGE, 0.2US, SOIC-8; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
Analog Comparators VOLTAGE COMPARATOR
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM311MX/NOPB | 692-LM311MX/NOPB | 019017-LM311MX/NOPB | LM311MX/NOPB | LM311MX/NOPB | 28AH3283 | LM311MX/NOPB | LM311MX/NOPB |
| Product Name | LM311-N Voltage Comparator | 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM311MX/NOPB | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparator, Voltage, 0.2Us, Soic-8; Comparator Type Texas Instruments | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | 5 to 36 volts | |||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |