Comparator Dual +/-18/36V SOIC8
Low power dual voltage comparator
Analog Comparators Lo-Pwr Dual Voltage
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
7mV 250nA SOIC-8 Comparators ROHS
IC COMPARATOR LP DUAL 8-SOIC
COMPARATOR, DUAL, 36V, 500NS, 8SOIC; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 7140754P | 7140754 | LM2903DT | LM2903DT | LM2903DT | LM2903DT | LM2903DT | 04X6358 |
| Product Name | Comparators | Comparators | Analog Comparators | Comparators | Operational Amplifier/Comparator >> Comparators | Linear - Comparators | Comparator, Dual, 36V, 500Ns, 8Soic; Comparator Type Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; TTL, CMOS, ECL, MOS | TTL; ECL; CMOS; Cmos, dl, ecl, mos, ttl | ||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOP; SOP-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Number of Pins | 8 | 8 | 8 | |||||
| Standards | RoHS |