Low Power Dual Voltage Comparator SOIC8
Low Power Dual Voltage Comparator SOIC8
Low Power Dual Voltage Comparator SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 019208-LM393ADT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Dual Comparator, 36V, 2-Ch, SO, TTL Out, 1.3us Product overview: LM393ADT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393ADT can be used for catalog matching and distributor lookup.
Analog Comparators Lo-Pwr Dual Voltage
IC COMP DUAL VOLT LP 8SOIC
2mV 100nA SOIC-8 Comparators ROHS
SO 8/C°/LOW POWER DUAL VOLTA COMPARATORS; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 8772769P | 8772769 | 019208-LM393ADT | 692-LM393ADT | LM393ADT | LM393ADT | LM393ADT | 51AC9154 | LM393ADT |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - LM393ADT | Dual 36V Linear Comparator IC | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | So 8/c°/low Power Dual Volta Comparators; Comparator Type Stmicroelectronics | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; ECL; CMOS; DTL, CMOS, ECL, TTL, MOS | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | ||||||
| Package Type | SOIC; SOIC | SOIC; Soic | 8-SO | Tape and Reel | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 8 | 8 | 8 | ||||||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts |