Dual Comparator IC, 36V, 1.3us, MSOP, TTL Output Product overview: LM293DMR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DMR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018995-LM293DMR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: Micro8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
5mV 250nA MSOP-8 Comparators ROHS
Analog Comparators 2-36V Dual -25 to 85 deg C
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP
COMPARATOR, DUAL, 1.3US, MICRO-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:Micro; No. of Pins:8Pins; IC Output Type:CMOS, RoHS Compliant: Yes
IC COMP DUAL OFFSET LV MICRO-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM293DMR2G | 018995-LM293DMR2G | LM293DMR2G | LM293DMR2G | LM293DMR2G | 79Y9386 | LM293DMR2G |
| Product Name | Dual 36V MSOP Linear Comparator IC | Linear - Linear - Comparators - LM293DMR2G | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparators | Comparator, Dual, 1.3Us, Micro-8; Comparator Type Onsemi | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 1 to 36 volts | |||
| Power Dissipation (PD) | 570 milliwatts | ||||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Package Type | Tape and Reel | Micro8 | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Micro |