Comparator Dual +/-18/36V SOIC8
LM393 - Amplifiers and Comparators-AMPLI
Dual Comparator IC, 36V, 2Ch, SO, 1.3us Product overview: LM393DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393DT can be used for catalog matching and distributor lookup.
Amplifier; Comparator LP Dual, 8-Pin SOIC
IC COMPARATOR LP DUAL 8-SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Analog Comparators Lo-Pwr Dual Voltage
5mV 250nA SOIC-8 Comparators ROHS
LOW POWER COMPARATOR, DUAL, 1.3 uS, SOIC-8; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector RoHS Compliant: Yes
LOW POWER COMPARATOR, DUAL, 1.3 uS, SOIC-8, FULL REEL; Comparator Type:Voltage; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 7140833P | 7140833 | LM393DT | 692-LM393DT | 70013709 | LM393DT | LM393DT | LM393DT | LM393DT | 89K0712 |
| Product Name | Comparators | Comparators | Dual 36V Linear Comparator IC | Amplifier; Comparator LP Dual, 8-Pin SOIC | Linear - Comparators | Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Low Power Comparator, Dual, 1.3 Us, Soic-8; Comparator Type Stmicroelectronics | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Logic Output | Open Collector | Open collector | ||||||||
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC; SOIC8 | Cut Tape | SO-8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Number of Pins | 8 | 8 | 8 | |||||||
| Supply Voltage (VS) | 3 to 28 volts | 2 to 36 volts | 1 to 18 volts | 2 to 36 volts | 2 to 36 volts |