Manufacturer: ON Semiconductor
Win Source Part Number: 018941-LM2903DMR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: Micro8
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Dual Comparator, 18V, 1.5us, MSOP, Tape & Reel Product overview: LM2903DMR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DMR2G can be used for catalog matching and distributor lookup.
IC COMP DUAL OFFSET LV 8-MICRO
7mV 250nA MSOP-8 Comparators ROHS
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-MSOP
Analog Comparators 2-36V Dual -40 to 105 deg C
PRECISION COMPARATOR, DUAL, SMD-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SMD; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 018941-LM2903DMR2G | 692-LM2903DMR2G | LM2903DMR2G | LM2903DMR2G | LM2903DMR2G | LM2903DMR2G | 50AC5316 |
| Product Name | Linear - Linear - Comparators - LM2903DMR2G | Dual 18V MSOP Linear Comparator IC | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | Analog Comparators | Precision Comparator, Dual, Smd-8; Comparator Type Onsemi |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | |||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | ||||||
| Package Type | Micro8 | Tape and Reel | SOP; MSOP | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SMD |