Manufacturer: Diodes Incorporated
Win Source Part Number: 094960-AS331KTR-G1
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): TL331IDBVR; AS331KTR-E1; AP331AWG-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Signal Processing, Industrial, Test & Measurement
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: AS331KTR-G1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS331KTR-G1 can be used for catalog matching and distributor lookup.
COMPARATOR, 1.3US, -40 TO 85DEG C ROHS COMPLIANT: YES
Analog Comparators LP Offset Sgl Comp 2 to 26V 0.4mA
IC COMP LOW PWR/OFFSET V SOT23-5
Comparator General Purpose Open-Collector SOT-23-5
5mV 250nA SOT-23-5 Comparators ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 094960-AS331KTR-G1 | 692-AS331KTR-G1 | 28AK5909 | AS331KTR-G1 | AS331KTR-G1 | AS331KTR-G1 | AS331KTR-G1 |
| Product Name | Linear - Linear - Comparators - AS331KTR-G1 | SOT23 Linear Comparator IC | Comparator, 1.3Us, -40 To 85Deg C Rohs Compliant Diodes Inc. | Analog Comparators | Linear - Comparators | Comparators | Operational Amplifier/Comparator >> Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector |