LM211 - Comparator, 4000uV Offset-Max, 200ns Response Time, PDSO8
Single Comparator IC, SOIC-8, 2.5-15V, 200ns, TTL Output Product overview: LM211DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211DR2G can be used for catalog matching and distributor lookup.
IC COMPARATOR SGL HI VOLT 8SOIC
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
COMPARATOR, SINGLE, 200NS, SOIC-8; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 30V, ± 2.5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
3mV 100nA SOIC-8 Comparators ROHS
Analog Comparators 5-30V SGL Comparator -25 to 85 deg C
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LM211DR2G | 7878598 | 7878598P | 692-LM211DR2G | LM211DR2G | LM211DR2G | 50AC5309 | LM211DR2G | LM211DR2G |
| Product Name | Comparators | Comparators | 15V SOIC Linear Comparator IC | Linear - Comparators | Comparators | Comparator, Single, 200Ns, Soic-8; Comparator Type Onsemi | Operational Amplifier/Comparator >> Comparators | Analog Comparators | |
| Standards | RoHS | ||||||||
| Package Type | SOIC; SOIC-8 | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Life Cycle Stage | Active | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Logic Output | TTL; Dtl, mos, rtl, ttl | TTL; DTL, TTL, RTL, MOS |