Low Power Low Offset Voltage Dual Comparator 8-SOIC 0 to 70
Comparator, 2 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Comparator, 2 Func, 9000uV Offset-Max, 1300ns Response Time, BIPolar, PDSO8
Dual Comparator, Low Power, 18V, 250nA Bias, SOIC Product overview: LM393M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393M can be used for catalog matching and distributor lookup.
Analog Comparators Low Power Low Offset Voltage Dual Comparator 8-SOIC 0 to 70
IC COMP DUAL LO PWR 8-SOIC
5mV 250nA SOIC-8 Comparators ROHS
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393M | LM393M | 692-LM393M | 2687523 | LM393M | LM393M | LM393M | LM393M |
| Product Name | LM393-N Low Power Low Offset Voltage Dual Comparator | Low-Power Dual 18V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; ECL; CMOS; MOS, ECL, DTL, CMOS, TTL | ||||||
| Package Type | DSBGA,PDIP,SOIC | SOIC; SOIC8 | Rail/Tube | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |