Voltage Comparator with Strobe 70C SOIC8
Voltage Comparator with Strobe 70C SOIC8
Voltage Comparator with Strobe 70C SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 019015-LM311DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Current - Output (Typ): 50mA
Family Name: LM311
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Alternative Parts (Cross-Reference): UPC311G2-T1; uPC311G2-A; UPC311G2-A/JM; LM311M;
Introduction Date: June 01, 2002
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Single Comparator IC, 30V, SOIC, TTL Output, 200ns Response Product overview: LM311DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311DT can be used for catalog matching and distributor lookup.
Analog Comparators Single GP Voltage
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
COMPARATOR, SINGLE, 200NS, SOIC-8; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to ± 15V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Analogue Comparator, Rail to Rail, Voltage, 1, 200 ns, 5V to 15V, SOIC, 8 RoHS Compliant: Yes
7.5mV 250nA SOP-8 Comparators ROHS
IC VOLTAGE COMPARATOR 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 8772756 | 8772756P | 019015-LM311DT | 692-LM311DT | LM311DT | LM311DT | 08AC2764 | 94W8316 | LM311DT | LM311DT |
| Product Name | Comparators | Comparators | Linear - Linear - Comparators - LM311DT | 30V SOIC Linear Comparator IC | Analog Comparators | Comparators | Comparator, Single, 200Ns, Soic-8; Comparator Type Stmicroelectronics | Analogue Comparator, Rail To Rail, Voltage, 1, 200 Ns, 5V To 15V, Soic, 8 Rohs Compliant Stmicroelectronics | Operational Amplifier/Comparator >> Comparators | Linear - Comparators |
| Supply Voltage (VS) | 5 volts | 5 to 30 volts | 5 to 30 volts | 5 to 15 volts | 5 to 30 volts | |||||
| Logic Output | TTL; Dtl, rtl, ttl | TTL; TTL, DTL, RTL | TTL; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | 8-SO | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOP | |||
| Number of Pins | 8 | 8 | 8 | |||||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts |