Comparator, Dual, Low Offset Voltage
Dual Comparator 1.3us TTL SOIC 28V Product overview: LM293DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 28V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018997-LM293DR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM293DT; LM393M/NOPB; LM293DR2; LM293DR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Comparator Dual Low Offset 2-36V SOIC8
Comparator Dual Low Offset 2-36V SOIC8
Comparator Dual Low Offset 2-36V SOIC8
IC COMP DUAL OFFSET LV 8SOIC
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
Analog Comparators 2-36V Dual -25 to 85 deg C
5mV 250nA SOIC-8 Comparators ROHS
PRECISION COMPARATOR, DUAL, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.3µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM293DR2G | 692-LM293DR2G | 018997-LM293DR2G | 6899714 | 6899714P | LM293DR2G | LM293DR2G | LM293DR2G | LM293DR2G | 50AC5318 |
| Product Name | Dual 28V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM293DR2G | Comparators | Comparators | Linear - Comparators | Comparators | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Precision Comparator, Dual, Soic-8; Comparator Type Onsemi | |
| Standards | RoHS | |||||||||
| Package Type | SOIC; SOIC-8 Narrow Body | Tape and Reel | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC | ||
| Life Cycle Stage | Active | |||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 28 volts | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts |