Quad Comparator, 32V, 4-Ch, SOIC, 1.3us, 16mA Product overview: LM2901DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 32V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 32V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2901DT can be used for catalog matching and distributor lookup.
IC COMPARATOR LP QUAD 14-SOIC
7mV 250nA SOIC-14 Comparators ROHS
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
Analogue Comparator, Quad, Precision Voltage, 4, 1.3 s, 2V to 36V, SOIC, 14 RoHS Compliant: Yes
COMPARATOR, QUAD, 36V, 500NS, 14SOIC; Comparator Type:Precision Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open RoHS Compliant: Yes
Analog Comparators Lo-Pwr Quad Voltage
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | 692-LM2901DT | LM2901DT | LM2901DT | LM2901DT | 85X1019 | 94W8313 | LM2901DT |
| Product Name | Quad 32V 16mA SOIC Linear Comparator IC | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | Analogue Comparator, Quad, Precision Voltage, 4, 1.3 S, 2V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics | Comparator, Quad, 36V, 500Ns, 14Soic; Comparator Type Stmicroelectronics | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 28 volts | 2 to 32 volts | 2 to 36 volts | ||||
| Power Dissipation (PD) | 830 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Package Type | Tape and Reel | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |