Dual industrial grade standard comparator 8-SOIC -40 to 125 Product overview: LM2903BIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BIDR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1108634-LM2903BIDR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Open-Collector
Number of Elements: 2
Current - Quiescent (Max): 600µA
Voltage - Supply, Single/Dual (±): 3V ~ 36V
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 21mA @ 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LM2903BIDRCT,296
Base Product Number: LM2903
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC
36V JI.3 DUAL COMPARATOR
2mV 250nA SOIC-8 Comparators ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903BIDR | 1108634-LM2903BIDR | LM2903BIDR | LM2903BIDR | LM2903BIDR |
| Product Name | Industrial Dual SOIC Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Features | Single-Supply | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||
| Logic Output | Open-Collector |