Differential Comparator With Strobes 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 094771-LM311DR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: MOS, Open-Collector, Open-Emitter, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Family Name: LM311
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.5 V to 30 V, ±1.75 V to 15 V
Alternative Parts (Cross-Reference): LM311DRG4; LM311DRE4; LM311D; LM311DE4; LM311Y; LM311PE4;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, , Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
High Speed Comparator, 30V, 1-Ch, 165ns, SOIC, TTL Out Product overview: LM311DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311DR can be used for catalog matching and distributor lookup.
IC, COMPARATOR, SMD, SOIC8, 311; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:115ns; Supply Voltage Range:3.5V to 30V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:MOS, TTL; Operating RoHS Compliant: Yes
Comparator General Purpose MOS, Open-Collector, Open-Emitter, TTL 8-SOIC
Analog Comparators Differential w/Strob
IC DIFF COMP STROBE 8-SOIC
7.5mV 250nA SOIC-8 Comparators ROHS
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM311DR | 094771-LM311DR | 528157 | 692-LM311DR | 31AH1983 | LM311DR | LM311DR | LM311DR | LM311DR |
| Product Name | LM311 Differential Comparator With Strobes | Linear - Linear - Comparators - LM311DR | Comparators | 30V SOIC Linear Comparator IC | Ic, Comparator, Smd, Soic8, 311; Comparator Type Texas Instruments | Comparators | Analog Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | 3.5 to 30 volts | ||||
| VOS | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | 7.5 millivolts | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Logic Output | Open Collector, Open Drain | TTL; MOS, Open-Collector, Open-Emitter, TTL | Open collector/emitter |