Manufacturer: STMicroelectronics
Win Source Part Number: 018718-LM239DT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Family Name: LM239
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 2 V to 32 V, ±1 V to 16 V
Alternative Parts (Cross-Reference): LM339D,602; LM339D-T; LM339D; LM339D,623;
Introduction Date: June 29, 1998
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, LED Lighting, Power Management
4-Ch Comparator IC, SOIC, 1V-16V Dual Supply, 2mA Quiescent Product overview: LM239DT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 16V, 2mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 16V, 2mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239DT can be used for catalog matching and distributor lookup.
Comparator Quad Low Power SOP14
IC COMP QUAD LOW PWR 14SOIC
Analog Comparators Lo-Pwr Quad Voltage
Analogue Comparator, Quad, Precision Voltage, 4, 1.3 s, 2V to 36V, SOIC, 14 RoHS Compliant: Yes
5mV 250nA SOIC-14 Comparators ROHS
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 14-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 018718-LM239DT | 692-LM239DT | 6867519P | 6867519 | LM239DT | LM239DT | 94W8295 | LM239DT | LM239DT |
| Product Name | Linear - Linear - Comparators - LM239DT | Dual 1V 16V 2mA Linear Comparator IC | Comparators | Comparators | Linear - Comparators | Analog Comparators | Analogue Comparator, Quad, Precision Voltage, 4, 1.3 S, 2V To 36V, Soic, 14 Rohs Compliant Stmicroelectronics | Operational Amplifier/Comparator >> Comparators | Comparators |
| Supply Voltage (VS) | 2 to 32 volts | 28 volts | 2 to 32 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | Open Collector | Open collector | ||||||
| Package Type | 14-SO | Tape and Reel | SOIC; SOIC | SOIC; Soic | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) |