High-voltage (18-V) window voltage detector for overvoltage and undervoltage monitoring 6-SOT-23-THIN -40 to 125 Product overview: TPS3700DDCR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TPS3700DDCR can be used for catalog matching and distributor lookup.
SOT-23-6 Comparators ROHS
WINDOW COMPARATOR, 18V, TSOT-23-6; Comparator Type:High Voltage; No. of Comparators:-; Response Time:-; Supply Voltage Range:1.8V to 18V; Comparator Case Style:SOT-23; No. of Pins:6Pins; IC Output Type:Open Drain; Operating RoHS Compliant: Yes
Analog Comparators Window Comp for Over & Under Vltg Det
Comparator Window Open Drain SOT-23-THIN
IC COMP WINDOW W/REF 6SOT
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-TPS3700DDCR | TPS3700DDCR | 28AH5805 | TPS3700DDCR | TPS3700DDCR | TPS3700DDCR |
| Product Name | SOT-23 Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Window Comparator, 18V, Tsot-23-6; Comparator Type Texas Instruments | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 18 volts | 1.8 to 18 volts | 1.8 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |