Dual Differential Comparator 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019215-LM393DR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM393
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS393AM-E1; AS393AMTR-G1; AS393AMTR-E1;
Introduction Date: June 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Dual Channel Comparator LM393DRG4
IC DUAL DIFF COMP 8-SOIC
5mV 250nA SOIC-8 Comparators ROHS
Analog Comparators Dual Differential
Comparator Differential Open-Collector, Rail-to-Rail 8-SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM393DR | 019215-LM393DR | 528343 | LM393DR | LM393DR | LM393DR | LM393DR |
| Product Name | LM393 Dual Differential Comparator | Linear - Linear - Comparators - LM393DR | Comparators | Linear - Comparators | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |