Texas Instruments High-Performance Analog Linear - Linear - Comparators - LM393BIDR LM393BIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 877391-LM393BIDR Features: Comparator Package: Reel - TR Family Name: LM393 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM393BIDRDKR, 296-LM393BIDRCT, 296-LM393BIDRTR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877391-LM393BIDR Features: Comparator Package: Reel - TR Family Name: LM393 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM393BIDRDKR, 296-LM393BIDRCT, 296-LM393BIDRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393BIDR - 877391-LM393BIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393BIDR
877391-LM393BIDR
Linear - Linear - Comparators - LM393BIDR 877391-LM393BIDR
Manufacturer: Texas Instruments Win Source Part Number: 877391-LM393BIDR Features: Comparator Package: Reel - TR Family Name: LM393 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-LM393BIDRDKR, 296-LM393BIDRCT, 296-LM393BIDRTR

Manufacturer: Texas Instruments
Win Source Part Number: 877391-LM393BIDR
Features: Comparator
Package: Reel - TR
Family Name: LM393
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-LM393BIDRDKR, 296-LM393BIDRCT, 296-LM393BIDRTR

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Linear Comparator IC
692-LM393BIDR
Dual SOIC Linear Comparator IC 692-LM393BIDR
Dual commercial grade standard comparator 8-SOIC -40 to 85 Product overview: LM393BIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIDR can be used for catalog matching and distributor lookup.

Dual commercial grade standard comparator 8-SOIC -40 to 85 Product overview: LM393BIDR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393BIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Operational Amplifier/Comparator >> Comparators - LM393BIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
LM393BIDR
Operational Amplifier/Comparator >> Comparators LM393BIDR
2mV 250nA SOIC-8 Comparators ROHS

2mV 250nA SOIC-8 Comparators ROHS

Supplier's Site Datasheet
Linear - Comparators - LM393BIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM393BIDR
Linear - Comparators LM393BIDR
36V JI.3 DUAL COMPARATOR

36V JI.3 DUAL COMPARATOR

Supplier's Site Datasheet
Comparators - LM393BIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM393BIDR
Comparators LM393BIDR
Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC

Comparator General Purpose Open-Collector, Rail-to-Rail 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 877391-LM393BIDR 692-LM393BIDR LM393BIDR LM393BIDR LM393BIDR
Product Name Linear - Linear - Comparators - LM393BIDR Dual SOIC Linear Comparator IC Operational Amplifier/Comparator >> Comparators Linear - Comparators Comparators
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data