The LM293ADGKR is a dual voltage comparator in a 8-pin VSSOP package measuring 3.00mm × 3.00mm, with an operating temperature range of -25°C to 85°C. It features a supply voltage range of 2V to 30V, an input offset voltage of up to 9mV, and an input bias current of 25nA. The device has a typical response time of 1.3μs and supports open-collector outputs compatible with TTL, MOS, and CMOS logic levels.
Dual Differential Comparator 8-VSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 140793-LM293ADGKR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM293A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903YST; LM393ST; LM293ST; LM393PT-E;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Dual Comparator IC, 36V, 85°C, VSSOP, TTL Output Product overview: LM293ADGKR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293ADGKR can be used for catalog matching and distributor lookup.
2mV 250nA VSSOP-8 Comparators ROHS
Analog Comparators Dual Differential Comparator
IC, DIFFERENTIAL COMP, DUAL, MSOP8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:VSSOP; No. of Pins:8Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Drain, TTL 8-VSSOP
IC DIFF COMPARATOR DUAL 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM293ADGKR | 140793-LM293ADGKR | 692-LM293ADGKR | LM293ADGKR | LM293ADGKR | 28AH3242 | LM293ADGKR | LM293ADGKR |
| Product Name | LM293A Dual Differential Comparator | Linear - Linear - Comparators - LM293ADGKR | Dual 36V Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Ic, Differential Comp, Dual, Msop8; Comparator Type Texas Instruments | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Collector, TTL |