The LM397 is a single voltage comparator with an open-collector output, designed for operation from 5 V to 30 V single or dual supplies. It is housed in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm and operates over the industrial temperature range of −40°C to +85°C. The device draws a supply current of 300 µA, features a low input bias current of 7 nA, and has a response time of 440 ns with a 50-mV overdrive. The input common-mode voltage range extends from 0 V to V_S − 1.5 V, and the output is compatible with TTL and CMOS logic levels when paired with an external pull-up resistor.
Single General Purpose Voltage Comparator 5-SOT-23 -40 to 85
Texas Instruments LM397MFX/NOPB
Single Voltage Comparator, 2.5-15V, SOT-23-5, 250nA Bias Product overview: LM397MFX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM397MFX/NOPB can be used for catalog matching and distributor lookup.
7mV 250nA SOT-23-5 Comparators ROHS
Analog Comparators SGL Gen Purp Vtg Cmptr
Comparator General Purpose CMOS, Open-Collector, TTL SOT-23-5
Comparator General Purpose Open-Collector, CMOS, TTL, Output SOT-23-5
COMPARATOR, OPEN COLLECTOR, SOT-23-5; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:440ns; Supply Voltage Range:5V to 30V, ± 2.5V to ± 15V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output RoHS Compliant: Yes
IC COMPARATOR VOLT SGL SOT23-5
| Texas Instruments | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM397MFX/NOPB | 2264815 | 692-LM397MFX/NOPB | LM397MFX/NOPB | LM397MFX/NOPB | LM397MFX/NOPB | 28AH3404 | LM397MFX/NOPB |
| Product Name | LM397 Single General Purpose Voltage Comparator | Comparators | 15V SOT-23 Linear Comparator IC | Operational Amplifier/Comparator >> Comparators | Analog Comparators | Comparators | Comparator, Open Collector, Sot-23-5; Comparator Type Texas Instruments | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | 2.5 to 30 volts | ||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector, Open Drain | Open Collector |