The LM361MX/NOPB is a high-speed differential comparator designed for applications requiring fast response times and low input offset voltage. It features complementary TTL outputs and operates with supply voltages ranging from ±5V to ±15V. The device is optimized for speed, with a maximum propagation delay of 20 ns and minimal delay variation across a wide range of input overdrive conditions. It is suitable for use in high-speed analog-to-digital converters and zero-crossing detectors. The LM361MX/NOPB also offers tight delay matching on both outputs and operates effectively within a temperature range of 0°C to 70°C. Its low input bias current and offset voltage make it a reliable choice for precision applications.
High Speed Differential Comparator 14-SOIC 0 to 70
High Speed Differential Comparator, 1-Ch, 32V, 20ns, SOIC, TTL Out Product overview: LM361MX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM361MX/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators High Speed Differential Comparator 14-SOIC 0 to 70
5mV 10uA SOIC-14 Comparators ROHS
Comparator Differential Complementary, TTL 14-SOIC
IC COMPARATOR HS DIFF 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM361MX/NOPB | 692-LM361MX/NOPB | LM361MX/NOPB | LM361MX/NOPB | LM361MX/NOPB | LM361MX/NOPB |
| Product Name | LM361 High Speed Differential Comparator | 32V SOIC Linear Comparator IC | Analog Comparators | Operational Amplifier/Comparator >> Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 11 to 32 volts | 11 to 32 volts | 5 to 15 volts | |||
| VOS | 1 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |