onsemi JFETs MMBF4391LT1G

Description
onsemi MMBF4391LT1G JFET
Request a Quote Datasheet
Description
onsemi MMBF4391LT1G JFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 6255723P - RS Components, Ltd.
Corby, Northants, United Kingdom
onsemi MMBF4391LT1G JFET

onsemi MMBF4391LT1G JFET

Supplier's Site
JFETs - 6255723 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
6255723
JFETs 6255723
onsemi MMBF4391LT1G JFET

onsemi MMBF4391LT1G JFET

Supplier's Site
JFETs - 1632337 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1632337
JFETs 1632337
onsemi MMBF4391LT1G JFET

onsemi MMBF4391LT1G JFET

Supplier's Site
JFETs (Junction Field Effect) - MMBF4391LT1G - 023699-MMBF4391LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4391LT1G
023699-MMBF4391LT1G
JFETs (Junction Field Effect) - MMBF4391LT1G 023699-MMBF4391LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023699-MMBF4391LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V Voltage - Cutoff (VGS off) @ Id: 4V @ 10nA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Drain-Source Breakdown Voltage: 30V Max Input Capacitance: 14pF @ 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 023699-MMBF4391LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 50mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 4V @ 10nA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Drain-Source Breakdown Voltage: 30V
Max Input Capacitance: 14pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
JFETs - MMBF4391LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4391LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBF4391LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET N-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
30V SOT-23 Bipolar Transistor
288-MMBF4391LT1G
30V SOT-23 Bipolar Transistor 288-MMBF4391LT1G
Trans JFET N-CH 30V 3-Pin SOT-23 T/R Product overview: MMBF4391LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391LT1G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 30V 3-Pin SOT-23 T/R Product overview: MMBF4391LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4391LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMBF4391LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Small Signal Field-Effect Transistor, 30V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Supplier's Site Datasheet
JFET N-CH 30V 0.225W SOT23-3

JFET N-CH 30V 0.225W SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBF4391LT1G
Triode/MOS Tube/Transistor >> JFETs MMBF4391LT1G
225mW 50mA@15V N-Channel 30Ω 30V SOT-23 JFETs ROHS

225mW 50mA@15V N-Channel 30Ω 30V SOT-23 JFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4391LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4391LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBF4391LT1G
JFET N-CH 30V SOT23-3

JFET N-CH 30V SOT23-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Transistors Bipolar RF Transistors RF MOSFET Transistors Transistors Transistors RF Transistors
Product Number 6255723P 6255723 023699-MMBF4391LT1G MMBF4391LT1GOSTR-ND 288-MMBF4391LT1G MMBF4391LT1G MMBF4391LT1G MMBF4391LT1G MMBF4391LT1G
Product Name JFETs JFETs JFETs (Junction Field Effect) - MMBF4391LT1G JFETs 30V SOT-23 Bipolar Transistor JFETs Triode/MOS Tube/Transistor >> JFETs Discrete Semiconductor Products - Transistors - JFETs
Transistor Type JFET JFET JFET JFET JFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-CPR SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3 (TO-236)
Unlock Full Specs
to access all available technical data