onsemi 25V 225mW SOT-23 Bipolar Transistor MMBFJ175LT1G

Description
P-CH JFET SOT-23 25V 125R 225mW T/R Product overview: MMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 225mW, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-CH JFET SOT-23 25V 125R 225mW T/R Product overview: MMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 225mW, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 225mW SOT-23 Bipolar Transistor
288-MMBFJ175LT1G
25V 225mW SOT-23 Bipolar Transistor 288-MMBFJ175LT1G
P-CH JFET SOT-23 25V 125R 225mW T/R Product overview: MMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 225mW, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175LT1G can be used for catalog matching and distributor lookup.

P-CH JFET SOT-23 25V 125R 225mW T/R Product overview: MMBFJ175LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 225mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 225mW, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ175LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs (Junction Field Effect) - MMBFJ175LT1G - 023715-MMBFJ175LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ175LT1G
023715-MMBFJ175LT1G
JFETs (Junction Field Effect) - MMBFJ175LT1G 023715-MMBFJ175LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023715-MMBFJ175LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA Resistance - RDS(On): 125 Ohm Family Name: MMBFJ175L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 11pF @ 10V (VGS) Alternative Parts (Cross-Reference): SMMBFJ175LT1G; CMPFJ175 BK; SST174; CMPFJ176 BK; Introduction Date: December 10, 2001 ECCN: EAR99 Country of Origin: China, United States of America, Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023715-MMBFJ175LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 7mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 10nA
Resistance - RDS(On): 125 Ohm
Family Name: MMBFJ175L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Max Input Capacitance: 11pF @ 10V (VGS)
Alternative Parts (Cross-Reference): SMMBFJ175LT1G; CMPFJ175 BK; SST174; CMPFJ176 BK;
Introduction Date: December 10, 2001
ECCN: EAR99
Country of Origin: China, United States of America, Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MMBFJ175LT1G - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 0.06A I(D), 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Small Signal Field-Effect Transistor, 0.06A I(D), 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236

Supplier's Site Datasheet
JFETs - MMBFJ175LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFJ175LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFJ175LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - 8647840P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET,p-channel,25V,6 0mA,SOT23

JFET,p-channel,25V,60mA,SOT23

Supplier's Site
JFETs - 8647840 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8647840
JFETs 8647840
JFET,p-channel,25V,6 0mA,SOT23

JFET,p-channel,25V,60mA,SOT23

Supplier's Site
JFETs - 1630037 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1630037
JFETs 1630037
JFET,p-channel,25V,6 0mA,SOT23

JFET,p-channel,25V,60mA,SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ175LT1G
Triode/MOS Tube/Transistor >> JFETs MMBFJ175LT1G
225mW 7mA@15V P-Channel 125Ω 30V SOT-23 JFETs ROHS

225mW 7mA@15V P-Channel 125Ω 30V SOT-23 JFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ175LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ175LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBFJ175LT1G
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Supplier's Site
JFET P-CH 30V 0.225W SOT23-3

JFET P-CH 30V 0.225W SOT23-3

Supplier's Site Datasheet
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi - 58M9119 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi
58M9119
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi 58M9119
TRANSISTOR, JFET, P, 30V, SOT-23; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:7mA; Zero Gate Voltage Drain Current Idss Max:60mA; Gate-Source Cutoff Voltage Vgs(off) Max:6V; Transistor Case Style:SOT-23; RoHS Compliant: Yes

TRANSISTOR, JFET, P, 30V, SOT-23; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:7mA; Zero Gate Voltage Drain Current Idss Max:60mA; Gate-Source Cutoff Voltage Vgs(off) Max:6V; Transistor Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors RF MOSFET Transistors Transistors Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-MMBFJ175LT1G 023715-MMBFJ175LT1G MMBFJ175LT1G MMBFJ175LT1GOSTR-ND 8647840P 8647840 MMBFJ175LT1G MMBFJ175LT1G MMBFJ175LT1G 58M9119
Product Name 25V 225mW SOT-23 Bipolar Transistor JFETs (Junction Field Effect) - MMBFJ175LT1G JFETs JFETs JFETs Triode/MOS Tube/Transistor >> JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi
PD 225 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Transistor Type JFET JFET JFET JFET JFET JFET; Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40QB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 154873 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details