onsemi JFETs TF412ST5G

Description
JFET N-Channel 30V 1.2-3mA 5mS SOT-883
Request a Quote Datasheet
Description
JFET N-Channel 30V 1.2-3mA 5mS SOT-883
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 8673287P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET N-Channel 30V 1.2-3mA 5mS SOT-883

JFET N-Channel 30V 1.2-3mA 5mS SOT-883

Supplier's Site
JFETs - 8673287 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8673287
JFETs 8673287
JFET N-Channel 30V 1.2-3mA 5mS SOT-883

JFET N-Channel 30V 1.2-3mA 5mS SOT-883

Supplier's Site
JFETs - 1630319 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1630319
JFETs 1630319
JFET N-Channel 30V 1.2-3mA 5mS SOT-883

JFET N-Channel 30V 1.2-3mA 5mS SOT-883

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - 1277323-TF412ST5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1277323-TF412ST5G
Discrete Semiconductor Products - Transistors - JFETs 1277323-TF412ST5G
Win Source Part Number: 1277323-TF412ST5G Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Power - Max: 100 mW Voltage - Breakdown (V(BR)GSS): 30 V Current - Drain (Idss) @ Vds (Vgs=0): 1.2 mA @ 10 V Current Drain (Id) - Max: 10 mA Voltage - Cutoff (VGS off) @ Id: 180 mV @ 1 µA Package / Case: 3-XFDFN Supplier Device Package: SOT-883 (XDFN3) (1x0.6) Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 10V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: ONSONSTF412ST5G,TF41 2ST5GOSDKR,TF412ST5G OSTR,TF412ST5GOSCT,2 156-TF412ST5G-OS Base Product Number: TF412

Win Source Part Number: 1277323-TF412ST5G
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power - Max: 100 mW
Voltage - Breakdown (V(BR)GSS): 30 V
Current - Drain (Idss) @ Vds (Vgs=0): 1.2 mA @ 10 V
Current Drain (Id) - Max: 10 mA
Voltage - Cutoff (VGS off) @ Id: 180 mV @ 1 µA
Package / Case: 3-XFDFN
Supplier Device Package: SOT-883 (XDFN3) (1x0.6)
Input Capacitance (Ciss) (Max) @ Vds: 4pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: ONSONSTF412ST5G,TF412ST5GOSDKR,TF412ST5GOSTR,TF412ST5GOSCT,2156-TF412ST5G-OS
Base Product Number: TF412

Buy Now Datasheet
JFETs - TF412ST5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
JFETs - TF412ST5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
JFETs - TF412ST5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

JFET N-Channel 30V 10mA 100mW Surface Mount SOT-883 (XDFN3) (1x0.6)

Buy Now Datasheet
Singapore, Singapore
Automotive 30V 10mA Bipolar Transistor
288-TF412ST5G
Automotive 30V 10mA Bipolar Transistor 288-TF412ST5G
Trans JFET N-CH 30V 10mA Automotive 3-Pin SOT-883 T/R Product overview: TF412ST5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 10mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF412ST5G can be used for catalog matching and distributor lookup.

Trans JFET N-CH 30V 10mA Automotive 3-Pin SOT-883 T/R Product overview: TF412ST5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 10mA. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 10mA, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-TF412ST5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - TF412ST5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
TF412ST5G
Discrete Semiconductor Products - Transistors - JFETs TF412ST5G
JFET N-CH 30V 10MA SOT883

JFET N-CH 30V 10MA SOT883

Supplier's Site
JFET N-CH 30V 10MA SOT883

JFET N-CH 30V 10MA SOT883

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 8673287P 8673287 1277323-TF412ST5G TF412ST5GOSCT-ND 288-TF412ST5G TF412ST5G TF412ST5G
Product Name JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs Automotive 30V 10mA Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFETs
Transistor Type JFET JFET JFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT-883 Sot-883 SOT3 3-XFDFN SOT-883 (XDFN3) (1x0.6) 3-XFDFN
Unlock Full Specs
to access all available technical data