onsemi JFETs (Junction Field Effect) - MMBFJ111 MMBFJ111

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023711-MMBFJ111 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023711-MMBFJ111 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBFJ111 - 023711-MMBFJ111 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ111
023711-MMBFJ111
JFETs (Junction Field Effect) - MMBFJ111 023711-MMBFJ111
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023711-MMBFJ111 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA Resistance - RDS(On): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023711-MMBFJ111
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 20mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 3V @ 1μA
Resistance - RDS(On): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs - MMBFJ111CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ111TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ111DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - 8064311 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8064311
JFETs 8064311
Transistor, Fairchild, MMBFJ111

Transistor, Fairchild, MMBFJ111

Supplier's Site
JFETs - 8064311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, MMBFJ111

Transistor, Fairchild, MMBFJ111

Supplier's Site
JFETs - 1663093 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1663093
JFETs 1663093
Transistor, Fairchild, MMBFJ111

Transistor, Fairchild, MMBFJ111

Supplier's Site
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBFJ111
N-Channel Bipolar Transistor 288-MMBFJ111
JFETs N-Channel Switch Product overview: MMBFJ111 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ111 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: MMBFJ111 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ111 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ111 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ111
Discrete Semiconductor Products - Transistors - JFETs MMBFJ111
JFET N-CH 35V SOT23-3

JFET N-CH 35V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ111
Triode/MOS Tube/Transistor >> JFETs MMBFJ111
350mW 20mA@15V N-Channel 30Ω 35V SOT-23 JFETs ROHS

350mW 20mA@15V N-Channel 30Ω 35V SOT-23 JFETs ROHS

Supplier's Site Datasheet
JFET N-CH 35V 350MW SOT23-3

JFET N-CH 35V 350MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Transistors
Product Number 023711-MMBFJ111 MMBFJ111CT-ND 8064311 8064311P 288-MMBFJ111 MMBFJ111 MMBFJ111 MMBFJ111
Product Name JFETs (Junction Field Effect) - MMBFJ111 JFETs JFETs JFETs N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs JFETs
Transistor Type JFET JFET JFET JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 Reel SOT23; SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data