onsemi RF FETs, MOSFETs MMBFJ310LT3G

Description
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MMBFJ310LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT3GOSDKR-ND
RF FETs, MOSFETs MMBFJ310LT3GOSDKR-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - MMBFJ310LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT3GOSTR-ND
RF FETs, MOSFETs MMBFJ310LT3GOSTR-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
RF FETs, MOSFETs - MMBFJ310LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MMBFJ310LT3GOSCT-ND
RF FETs, MOSFETs MMBFJ310LT3GOSCT-ND
RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

RF Mosfet N-Channel JFET 10V 10mA 12dB SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
N-Channel 25V 60mA SOT-23 MOSFET Transistor
285-MMBFJ310LT3G
N-Channel 25V 60mA SOT-23 MOSFET Transistor 285-MMBFJ310LT3G
RF N-Channel FET, 25V, 60mA, 12dB Gain, SOT-23-3 Product overview: MMBFJ310LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 60mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60mA, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ310LT3G can be used for catalog matching and distributor lookup.

RF N-Channel FET, 25V, 60mA, 12dB Gain, SOT-23-3 Product overview: MMBFJ310LT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 60mA, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 60mA, SOT-23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MMBFJ310LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT3G - 747569-MMBFJ310LT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT3G
747569-MMBFJ310LT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT3G 747569-MMBFJ310LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 747569-MMBFJ310LT3G Manufacturer Homepage: www.onsemi.com Reference case: SOT23 Reference Date Code: 1304+ Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747569-MMBFJ310LT3G
Manufacturer Homepage: www.onsemi.com
Reference case: SOT23
Reference Date Code: 1304+
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
JFETs - 7737813P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET - VHF/UHF Amplifier N-Ch 25V SOT23

JFET - VHF/UHF Amplifier N-Ch 25V SOT23

Supplier's Site
JFETs - 7737813 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
7737813
JFETs 7737813
JFET - VHF/UHF Amplifier N-Ch 25V SOT23

JFET - VHF/UHF Amplifier N-Ch 25V SOT23

Supplier's Site
JFETs - 1220136 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1220136
JFETs 1220136
JFET - VHF/UHF Amplifier N-Ch 25V SOT23

JFET - VHF/UHF Amplifier N-Ch 25V SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ310LT3G
Triode/MOS Tube/Transistor >> JFETs MMBFJ310LT3G
N-Channel SOT-23 JFETs ROHS

N-Channel SOT-23 JFETs ROHS

Supplier's Site Datasheet
RF FETs, MOSFETs - MMBFJ310LT3G - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
MMBFJ310LT3G
RF FETs, MOSFETs MMBFJ310LT3G
RF MOSFET N-CH JFET 10V SOT23

RF MOSFET N-CH JFET 10V SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - MMBFJ310LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MMBFJ310LT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MMBFJ310LT3G
RF MOSFET JFET 10V SOT23-3

RF MOSFET JFET 10V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Transistors Transistors RF MOSFET Transistors RF Transistors
Product Number MMBFJ310LT3GOSDKR-ND 285-MMBFJ310LT3G 747569-MMBFJ310LT3G 7737813P 7737813 MMBFJ310LT3G MMBFJ310LT3G MMBFJ310LT3G
Product Name RF FETs, MOSFETs N-Channel 25V 60mA SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MMBFJ310LT3G JFETs JFETs Triode/MOS Tube/Transistor >> JFETs RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 225 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data