onsemi N-Channel Bipolar Transistor MMBF4093

Description
JFETs N-Channel Switch Product overview: MMBF4093 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4093 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Channel Switch Product overview: MMBF4093 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4093 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBF4093
N-Channel Bipolar Transistor 288-MMBF4093
JFETs N-Channel Switch Product overview: MMBF4093 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4093 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: MMBF4093 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF4093 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs (Junction Field Effect) - MMBF4093 - 121271-MMBF4093 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF4093
121271-MMBF4093
JFETs (Junction Field Effect) - MMBF4093 121271-MMBF4093
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121271-MMBF4093 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA Resistance - RDS(On): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Max Input Capacitance: 16pF @ 20V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121271-MMBF4093
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 8mA @ 20V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1nA
Resistance - RDS(On): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 16pF @ 20V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs - 8064251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, MMBF4093

Transistor, Fairchild, MMBF4093

Supplier's Site
JFETs - 8064251 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8064251
JFETs 8064251
Transistor, Fairchild, MMBF4093

Transistor, Fairchild, MMBF4093

Supplier's Site
JFETs - 1663077 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1663077
JFETs 1663077
Transistor, Fairchild, MMBF4093

Transistor, Fairchild, MMBF4093

Supplier's Site
JFETs - MMBF4093CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF4093DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF4093TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF4093 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF4093
Discrete Semiconductor Products - Transistors - JFETs MMBF4093
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site
JFET N-CH 40V 350MW SOT23-3

JFET N-CH 40V 350MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-MMBF4093 121271-MMBF4093 8064251P 8064251 MMBF4093CT-ND MMBF4093 MMBF4093 MMBF4093
Product Name N-Channel Bipolar Transistor JFETs (Junction Field Effect) - MMBF4093 JFETs JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs JFETs JFET
Package Type Reel SOT3; SOT23; SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 350 milliwatts
Transistor Type JFET JFET JFET JFET JFET
Unlock Full Specs
to access all available technical data