onsemi P-Channel Bipolar Transistor MMBFJ270

Description
JFETs P-Channel Switch Product overview: MMBFJ270 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs P-Channel Switch Product overview: MMBFJ270 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ270 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel Bipolar Transistor
288-MMBFJ270
P-Channel Bipolar Transistor 288-MMBFJ270
JFETs P-Channel Switch Product overview: MMBFJ270 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ270 can be used for catalog matching and distributor lookup.

JFETs P-Channel Switch Product overview: MMBFJ270 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ270 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - MMBFJ270TR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3

JFET P-Channel 30V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ270DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3

JFET P-Channel 30V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ270CT-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3

JFET P-Channel 30V 225mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBFJ270 - 044902-MMBFJ270 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ270
044902-MMBFJ270
JFETs (Junction Field Effect) - MMBFJ270 044902-MMBFJ270
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 044902-MMBFJ270 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 044902-MMBFJ270
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
 - MMBFJ270 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
JFETs - 8064318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, MMBFJ270

Transistor, Fairchild, MMBFJ270

Supplier's Site
JFETs - 8064318 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8064318
JFETs 8064318
Transistor, Fairchild, MMBFJ270

Transistor, Fairchild, MMBFJ270

Supplier's Site
JFETs - 1662224 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1662224
JFETs 1662224
Transistor, Fairchild, MMBFJ270

Transistor, Fairchild, MMBFJ270

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ270 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ270
Discrete Semiconductor Products - Transistors - JFETs MMBFJ270
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ270
Triode/MOS Tube/Transistor >> JFETs MMBFJ270
225mW 2mA@15V P-Channel 30V SOT-23 JFETs ROHS

225mW 2mA@15V P-Channel 30V SOT-23 JFETs ROHS

Supplier's Site Datasheet
JFET P-CH 30V 0.225W SOT23

JFET P-CH 30V 0.225W SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors RF MOSFET Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-MMBFJ270 MMBFJ270TR-ND 044902-MMBFJ270 MMBFJ270 8064318P 8064318 MMBFJ270 MMBFJ270 MMBFJ270
Product Name P-Channel Bipolar Transistor JFETs JFETs (Junction Field Effect) - MMBFJ270 JFETs JFETs Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs JFETs
Package Type Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; SOT-23-XF SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 225 milliwatts
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
Unlock Full Specs
to access all available technical data