onsemi N-Channel Bipolar Transistor MMBFJ112

Description
JFETs N-Channel Switch Product overview: MMBFJ112 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Channel Switch Product overview: MMBFJ112 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ112 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBFJ112
N-Channel Bipolar Transistor 288-MMBFJ112
JFETs N-Channel Switch Product overview: MMBFJ112 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ112 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: MMBFJ112 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ112 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - 7613684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor JFET N-Channel SOT23

Transistor JFET N-Channel SOT23

Supplier's Site
JFETs - 1455553 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1455553
JFETs 1455553
Transistor JFET N-Channel SOT23

Transistor JFET N-Channel SOT23

Supplier's Site
JFETs (Junction Field Effect) - MMBFJ112 - 023712-MMBFJ112 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ112
023712-MMBFJ112
JFETs (Junction Field Effect) - MMBFJ112 023712-MMBFJ112
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023712-MMBFJ112 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA Resistance - RDS(On): 50 Ohm Family Name: MMBFJ112 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): MMBFJ112_Q; MMBFJ112_D87Z; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Japan, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023712-MMBFJ112
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 1μA
Resistance - RDS(On): 50 Ohm
Family Name: MMBFJ112
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): MMBFJ112_Q; MMBFJ112_D87Z;
Introduction Date: November 05, 1997
ECCN: EAR99
Country of Origin: Japan, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
JFETs - MMBFJ112DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ112CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ112TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFET N-CH 35V 0.35W SOT-23

JFET N-CH 35V 0.35W SOT-23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ112
Triode/MOS Tube/Transistor >> JFETs MMBFJ112
350mW 5mA@15V N-Channel 50Ω 35V SOT-23-3L JFETs ROHS

350mW 5mA@15V N-Channel 50Ω 35V SOT-23-3L JFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ112
Discrete Semiconductor Products - Transistors - JFETs MMBFJ112
JFET N-CH 35V SOT23-3

JFET N-CH 35V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Transistors Transistors Transistors Transistors RF Transistors
Product Number 288-MMBFJ112 7613684P 1455553 023712-MMBFJ112 MMBFJ112DKR-ND MMBFJ112 MMBFJ112 MMBFJ112 MMBFJ112
Product Name N-Channel Bipolar Transistor JFETs JFETs JFETs (Junction Field Effect) - MMBFJ112 JFETs JFETs Triode/MOS Tube/Transistor >> JFETs JFET Discrete Semiconductor Products - Transistors - JFETs
Package Type Reel SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 350 milliwatts
Transistor Type JFET JFET JFET JFET JFET JFET
Unlock Full Specs
to access all available technical data