onsemi JFETs (Junction Field Effect) - MMBFJ177LT1G MMBFJ177LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023717-MMBFJ177LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA Resistance - RDS(On): 300 Ohm Family Name: MMBFJ177L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 11pF @ 10V (VGS) Alternative Parts (Cross-Reference): CMPFJ174; SST177-T1; SST174; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023717-MMBFJ177LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA Resistance - RDS(On): 300 Ohm Family Name: MMBFJ177L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 11pF @ 10V (VGS) Alternative Parts (Cross-Reference): CMPFJ174; SST177-T1; SST174; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBFJ177LT1G - 023717-MMBFJ177LT1G - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ177LT1G
023717-MMBFJ177LT1G
JFETs (Junction Field Effect) - MMBFJ177LT1G 023717-MMBFJ177LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 023717-MMBFJ177LT1G Packaging: Reel - TR Mounting: SMD (SMT) Polarity: P-Channel Voltage - Breakdown (V(BR)GSS): 30V Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA Resistance - RDS(On): 300 Ohm Family Name: MMBFJ177L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Max Input Capacitance: 11pF @ 10V (VGS) Alternative Parts (Cross-Reference): CMPFJ174; SST177-T1; SST174; Introduction Date: July 14, 1999 ECCN: EAR99 Country of Origin: China, Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 023717-MMBFJ177LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 1.5mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 800mV @ 10nA
Resistance - RDS(On): 300 Ohm
Family Name: MMBFJ177L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Max Input Capacitance: 11pF @ 10V (VGS)
Alternative Parts (Cross-Reference): CMPFJ174; SST177-T1; SST174;
Introduction Date: July 14, 1999
ECCN: EAR99
Country of Origin: China, Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
SOT-23 Bipolar Transistor
288-MMBFJ177LT1G
SOT-23 Bipolar Transistor 288-MMBFJ177LT1G
P-CH JFET 3-Pin SOT-23 Product overview: MMBFJ177LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ177LT1G can be used for catalog matching and distributor lookup.

P-CH JFET 3-Pin SOT-23 Product overview: MMBFJ177LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ177LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - MMBFJ177LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFJ177LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
JFETs - MMBFJ177LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

JFET P-Channel 30V 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi - 58M9121 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi
58M9121
Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi 58M9121
TRANSISTOR, JFET, P, 30V, SOT-23; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:-1.5mA; Zero Gate Voltage Drain Current Idss Max:-20mA; Gate-Source Cutoff Voltage Vgs(off) Max:2.5V; Transistor Case Style:SOT-23;RoHS Compliant: Yes

TRANSISTOR, JFET, P, 30V, SOT-23; Breakdown Voltage Vbr:30V; Zero Gate Voltage Drain Current Idss Min:-1.5mA; Zero Gate Voltage Drain Current Idss Max:-20mA; Gate-Source Cutoff Voltage Vgs(off) Max:2.5V; Transistor Case Style:SOT-23;RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ177LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ177LT1G
Discrete Semiconductor Products - Transistors - JFETs MMBFJ177LT1G
JFET P-CH 30V SOT23-3

JFET P-CH 30V SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> JFETs
MMBFJ177LT1G
Triode/MOS Tube/Transistor >> JFETs MMBFJ177LT1G
225mW 1.5mA@15V P-Channel 300Ω 30V SOT-23 JFETs ROHS

225mW 1.5mA@15V P-Channel 300Ω 30V SOT-23 JFETs ROHS

Supplier's Site Datasheet
JFET P-CH 30V 0.225W SOT23-3

JFET P-CH 30V 0.225W SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 023717-MMBFJ177LT1G 288-MMBFJ177LT1G MMBFJ177LT1GOSTR-ND 58M9121 MMBFJ177LT1G MMBFJ177LT1G MMBFJ177LT1G
Product Name JFETs (Junction Field Effect) - MMBFJ177LT1G SOT-23 Bipolar Transistor JFETs Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi Discrete Semiconductor Products - Transistors - JFETs Triode/MOS Tube/Transistor >> JFETs JFETs
Transistor Type JFET JFET; Transistor, Jfet, P, 30V, Sot-23; Breakdown Voltage Vbr Onsemi JFET JFET
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; SOT-23-3 (TO-236) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data