onsemi JFETs J109

Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J109FS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - 8061750 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8061750
JFETs 8061750
Transistor, Fairchild, J109

Transistor, Fairchild, J109

Supplier's Site
JFETs - 8061750P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, J109

Transistor, Fairchild, J109

Supplier's Site
JFETs - 1662021 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1662021
JFETs 1662021
Transistor, Fairchild, J109

Transistor, Fairchild, J109

Supplier's Site
Singapore, Singapore
N-Channel Bipolar Transistor
288-J109
N-Channel Bipolar Transistor 288-J109
JFETs N-Channel Switch Product overview: J109 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J109 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: J109 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J109 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - J109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J109
Discrete Semiconductor Products - Transistors - JFETs J109
JFET N-CH 25V TO92-3

JFET N-CH 25V TO92-3

Supplier's Site
JFETs J109
JFET N-CH 25V 625MW TO92

JFET N-CH 25V 625MW TO92

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET
J109
JFET J109
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Transistors
Product Number J109FS-ND 8061750 8061750P 288-J109 J109 J109 J109
Product Name JFETs JFETs JFETs N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFETs JFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; To-92 TO-92; TO-92 Bulk TO-92; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Transistor Type JFET JFET JFET JFET
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data