onsemi Bipolar Transistor MMBF5103

Description
JFETs N-Ch amplifier Lo Freq/Lo Noise Product overview: MMBF5103 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JFETs N-Ch amplifier Lo Freq/Lo Noise Product overview: MMBF5103 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
288-MMBF5103
Bipolar Transistor 288-MMBF5103
JFETs N-Ch amplifier Lo Freq/Lo Noise Product overview: MMBF5103 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5103 can be used for catalog matching and distributor lookup.

JFETs N-Ch amplifier Lo Freq/Lo Noise Product overview: MMBF5103 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBF5103 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MMBF5103 - Rochester Electronics
Newburyport, MA, United States
Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Small Signal Field-Effect Transistor, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET

Supplier's Site Datasheet
JFETs - 8064282P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor, Fairchild, MMBF5103

Transistor, Fairchild, MMBF5103

Supplier's Site
JFETs - 8064282 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
8064282
JFETs 8064282
Transistor, Fairchild, MMBF5103

Transistor, Fairchild, MMBF5103

Supplier's Site
JFETs - 1663085 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1663085
JFETs 1663085
Transistor, Fairchild, MMBF5103

Transistor, Fairchild, MMBF5103

Supplier's Site
JFETs - MMBF5103DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF5103TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBF5103CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 40V 350mW Surface Mount SOT-23-3

JFET N-Channel 40V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs (Junction Field Effect) - MMBF5103 - 059139-MMBF5103 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBF5103
059139-MMBF5103
JFETs (Junction Field Effect) - MMBF5103 059139-MMBF5103
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059139-MMBF5103 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 40V Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 15V Voltage - Cutoff (VGS off) @ Id: 1.2V @ 1nA Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Max Input Capacitance: 16pF @ 15V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059139-MMBF5103
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 10mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1.2V @ 1nA
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Max Input Capacitance: 16pF @ 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBF5103 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBF5103
Discrete Semiconductor Products - Transistors - JFETs MMBF5103
JFET N-CH 40V SOT23-3

JFET N-CH 40V SOT23-3

Supplier's Site
JFET N-CH 40V 0.35W SOT-23

JFET N-CH 40V 0.35W SOT-23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
JFET N-Ch amplifier Lo Freq/Lo Noise

JFET N-Ch amplifier Lo Freq/Lo Noise

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors RF MOSFET Transistors Transistors Transistors Transistors Transistors RF Transistors Transistors Transistors
Product Number 288-MMBF5103 MMBF5103 8064282P 8064282 MMBF5103DKR-ND 059139-MMBF5103 MMBF5103 MMBF5103 MMBF5103
Product Name Bipolar Transistor JFETs JFETs JFETs JFETs (Junction Field Effect) - MMBF5103 Discrete Semiconductor Products - Transistors - JFETs JFETs JFET
Package Type Reel SOT23; SOT-23-XF SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
PD 350 milliwatts
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data