JFETs N-Channel Transistor General Purpose Product overview: MMBFJ201 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ201 can be used for catalog matching and distributor lookup.
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
JFET N-Channel 40V 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023718-MMBFJ201
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 40V
Current - Drain (Idss) @ Vds (Vgs=0): 200μA @ 20V
Voltage - Cutoff (VGS off) @ Id: 300mV @ 10nA
Family Name: MMBFJ201
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): SST204; SST201-T1-E3; SST202-T1;
Introduction Date: November 05, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
JFET N-Channel Transistor General Purpose
N-CHANNEL GENERAL PURPOSE AMPLIF
JFET N-CH 40V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 288-MMBFJ201 | MMBFJ201CT-ND | 7613688 | 7613688P | 023718-MMBFJ201 | MMBFJ201 | MMBFJ201 | MMBFJ201 |
| Product Name | N-Channel Bipolar Transistor | JFETs | JFETs | JFETs | JFETs (Junction Field Effect) - MMBFJ201 | JFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - JFETs |
| Package Type | Reel | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; Sot-23 | SOT23; SOT-23 | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| PD | 350 milliwatts | |||||||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel |