JFETs P-Channel Switch Product overview: MMBFJ176 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, P-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ176 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023716-MMBFJ176
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: P-Channel
Voltage - Breakdown (V(BR)GSS): 30V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 1V @ 10nA
Resistance - RDS(On): 250 Ohm
Family Name: MMBFJ176
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): 2SJ107-GR(TPE4); 2SJ107-GR(TPE4,F); 2SJ107GR; 2SJ107-GR(F);
Introduction Date: October 19, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea, Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
JFET P-Channel 30V 225mW Surface Mount SOT-23-3
JFET P-CH 30V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Transistors | RF Transistors | Transistors |
| Product Number | 288-MMBFJ176 | 023716-MMBFJ176 | MMBFJ176TR-ND | 8064314P | 1663094 | MMBFJ176 | MMBFJ176 |
| Product Name | P-Channel Bipolar Transistor | JFETs (Junction Field Effect) - MMBFJ176 | JFETs | JFETs | JFETs | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Package Type | Reel | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; Sot-23 | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| PD | 225 milliwatts | ||||||
| Transistor Type | JFET | JFET | JFET | JFET |