onsemi JFETs CPH6904-TL-E

Description
JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH
Request a Quote Datasheet
Description
JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - CPH6904-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

Buy Now Datasheet
JFETs - CPH6904-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

Buy Now Datasheet
JFETs - CPH6904-TL-EOSDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

JFET 2 N-Channel (Dual) 50mA 700mW Surface Mount 6-CPH

Buy Now Datasheet
JFETs - 7919403P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

Supplier's Site
JFETs - 7919403 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
7919403
JFETs 7919403
JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

Supplier's Site
JFETs - 1629314 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1629314
JFETs 1629314
JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

JFET Dual N-Ch 25V 20 to 40mA 40mS CPH6

Supplier's Site
Singapore, Singapore
N-Channel Bipolar Transistor
288-CPH6904-TL-E
N-Channel Bipolar Transistor 288-CPH6904-TL-E
N-Channel JFET Product overview: CPH6904-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CPH6904-TL-E can be used for catalog matching and distributor lookup.

N-Channel JFET Product overview: CPH6904-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CPH6904-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 969554-CPH6904-TL-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
969554-CPH6904-TL-E
Discrete Semiconductor Products - Transistors - JFETs 969554-CPH6904-TL-E
Win Source Part Number: 969554-CPH6904-TL-E Category: Discrete Semiconductor Products>Transistors - JFETs Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Power - Max: 700 mW Current - Drain (Idss) @ Vds (Vgs=0): 20 mA @ 5 V Current Drain (Id) - Max: 50 mA Voltage - Cutoff (VGS off) @ Id: 600 mV @ 100 µA Package / Case: SC-74, SOT-457 Supplier Device Package: 6-CPH Input Capacitance (Ciss) (Max) @ Vds: 6pF @ 5V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: CPH6904-TL-EOSTR,CPH 6904-TL-E-ND,CPH6904 -TL-EOSDKR,CPH6904-T L-EOSCT Base Product Number: CPH6904

Win Source Part Number: 969554-CPH6904-TL-E
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
Power - Max: 700 mW
Current - Drain (Idss) @ Vds (Vgs=0): 20 mA @ 5 V
Current Drain (Id) - Max: 50 mA
Voltage - Cutoff (VGS off) @ Id: 600 mV @ 100 µA
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-CPH
Input Capacitance (Ciss) (Max) @ Vds: 6pF @ 5V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: CPH6904-TL-EOSTR,CPH6904-TL-E-ND,CPH6904-TL-EOSDKR,CPH6904-TL-EOSCT
Base Product Number: CPH6904

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - CPH6904-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
CPH6904-TL-E
Discrete Semiconductor Products - Transistors - JFETs CPH6904-TL-E
JFET 2N-CH 50MA 6CPH

JFET 2N-CH 50MA 6CPH

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number CPH6904-TL-EOSCT-ND 7919403P 7919403 288-CPH6904-TL-E 969554-CPH6904-TL-E CPH6904-TL-E
Product Name JFETs JFETs JFETs N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs Discrete Semiconductor Products - Transistors - JFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data