JFET N-Channel 25V 50mA 400mW Surface Mount 3-CPH
JFET N-Channel 25V 50mA 400mW Surface Mount 3-CPH
JFET N-Channel 25V 50mA 400mW Surface Mount 3-CPH
N-CH JFET 25V 50mA SOT-23 (CPH) Surface Mount Transistor Product overview: CPH3910-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 50mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 25V, 50mA, SOT-23, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-CPH3910-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1162954-CPH3910-TL-E
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
JFET N-CH 25V 50MA 3CPH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Transistors |
| Product Number | CPH3910-TL-EOSCT-ND | 288-CPH3910-TL-E | 1162954-CPH3910-TL-E | CPH3910-TL-E | CPH3910-TL-E |
| Product Name | JFETs | SMD 25V 50mA SOT-23 Bipolar Transistor | JFETs (Junction Field Effect) - CPH3910-TL-E | Discrete Semiconductor Products - Transistors - JFETs | JFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | 3-CPH | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| PD | 400 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) |