onsemi Automotive 15V 50mA MOSFET Transistor 2SK3557-7-TB-E

Description
Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK3557-7-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 15V, 50mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3557-7-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK3557-7-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 15V, 50mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3557-7-TB-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15V 50mA MOSFET Transistor
285-2SK3557-7-TB-E
Automotive 15V 50mA MOSFET Transistor 285-2SK3557-7-TB-E
Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK3557-7-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 15V, 50mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3557-7-TB-E can be used for catalog matching and distributor lookup.

Trans JFET N-CH 15V 50mA Si Automotive 3-Pin SC-59 T/R Product overview: 2SK3557-7-TB-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15V, 50mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 15V, 50mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-2SK3557-7-TB-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
JFETs - 7925167P - RS Components, Ltd.
Corby, Northants, United Kingdom
JFET N-Ch 15V 10 to 32mA 35mS CP3

JFET N-Ch 15V 10 to 32mA 35mS CP3

Supplier's Site
JFETs - 1632021 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1632021
JFETs 1632021
JFET N-Ch 15V 10 to 32mA 35mS CP3

JFET N-Ch 15V 10 to 32mA 35mS CP3

Supplier's Site
JFETs - 869-1106-1-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

Buy Now Datasheet
JFETs - 869-1106-2-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

Buy Now Datasheet
JFETs - 869-1106-6-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

RF Mosfet N-Channel JFET 5V 1mA 1kHz 3-CP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3557-7-TB-E - 075629-2SK3557-7-TB-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3557-7-TB-E
075629-2SK3557-7-TB-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3557-7-TB-E 075629-2SK3557-7-TB-E
Manufacturer: ON Semiconductor Win Source Part Number: 075629-2SK3557-7-TB- E Packaging: Reel - TR Voltage Rating: 15V Current Rating: 50mA Frequency: 1kHz Current - Test: 1mA Transistor Polarity: N-Channel JFET Voltage - Test: 5V Noise Figure: 1dB Categories: Discrete Semiconductor Products Status: Active Case / Package: 3-CP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075629-2SK3557-7-TB-E
Packaging: Reel - TR
Voltage Rating: 15V
Current Rating: 50mA
Frequency: 1kHz
Current - Test: 1mA
Transistor Polarity: N-Channel JFET
Voltage - Test: 5V
Noise Figure: 1dB
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 3-CP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2SK3557-7-TB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2SK3557-7-TB-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2SK3557-7-TB-E
RF MOSFET JFET 5V 3CP

RF MOSFET JFET 5V 3CP

Supplier's Site
RF FETs, MOSFETs - 2SK3557-7-TB-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
2SK3557-7-TB-E
RF FETs, MOSFETs 2SK3557-7-TB-E
RF MOSFET N-CH JFET 5V 3CP

RF MOSFET N-CH JFET 5V 3CP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Transistors Transistors RF Transistors RF MOSFET Transistors
Product Number 285-2SK3557-7-TB-E 7925167P 1632021 869-1106-1-ND 075629-2SK3557-7-TB-E 2SK3557-7-TB-E 2SK3557-7-TB-E
Product Name Automotive 15V 50mA MOSFET Transistor JFETs JFETs JFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3557-7-TB-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Transistor Type JFET JFET JFET
Package Type CP Cp SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; 3-CP Surface Mount SOT23; TO-236-3, SC-59, SOT-23-3
Polarity N-Channel N-Channel N-Channel; N-Channel JFET N-Channel; N-Channel
Unlock Full Specs
to access all available technical data