onsemi JFETs (Junction Field Effect) - MMBFJ113 MMBFJ113

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023713-MMBFJ113 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Resistance - RDS(On): 100 Ohm Family Name: MMBFJ113 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): SST111-T2; SST4391-T2; SST4391; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023713-MMBFJ113 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Resistance - RDS(On): 100 Ohm Family Name: MMBFJ113 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): SST111-T2; SST4391-T2; SST4391; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - MMBFJ113 - 023713-MMBFJ113 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - MMBFJ113
023713-MMBFJ113
JFETs (Junction Field Effect) - MMBFJ113 023713-MMBFJ113
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023713-MMBFJ113 Packaging: Reel - TR Mounting: SMD (SMT) Polarity: N-Channel Voltage - Breakdown (V(BR)GSS): 35V Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA Resistance - RDS(On): 100 Ohm Family Name: MMBFJ113 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Power Dissipation: 350mW Alternative Parts (Cross-Reference): SST111-T2; SST4391-T2; SST4391; Introduction Date: November 05, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023713-MMBFJ113
Packaging: Reel - TR
Mounting: SMD (SMT)
Polarity: N-Channel
Voltage - Breakdown (V(BR)GSS): 35V
Current - Drain (Idss) @ Vds (Vgs=0): 2mA @ 15V
Voltage - Cutoff (VGS off) @ Id: 500mV @ 1μA
Resistance - RDS(On): 100 Ohm
Family Name: MMBFJ113
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Power Dissipation: 350mW
Alternative Parts (Cross-Reference): SST111-T2; SST4391-T2; SST4391;
Introduction Date: November 05, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-MMBFJ113
N-Channel Bipolar Transistor 288-MMBFJ113
JFETs N-Channel Switch Product overview: MMBFJ113 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ113 can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: MMBFJ113 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-MMBFJ113 can be used for catalog matching and distributor lookup.

Supplier's Site
JFETs - MMBFJ113TR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ113DKR-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - MMBFJ113CT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 350mW Surface Mount SOT-23-3

JFET N-Channel 35V 350mW Surface Mount SOT-23-3

Buy Now Datasheet
JFETs - 7614524P - RS Components, Ltd.
Corby, Northants, United Kingdom
Transistor JFET N-Channel SOT23

Transistor JFET N-Channel SOT23

Supplier's Site
JFETs - 7614524 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
7614524
JFETs 7614524
Transistor JFET N-Channel SOT23

Transistor JFET N-Channel SOT23

Supplier's Site
JFETs - 1661831 - RS Components, Ltd.
Corby, Northants, United Kingdom
JFETs
1661831
JFETs 1661831
Transistor JFET N-Channel SOT23

Transistor JFET N-Channel SOT23

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - MMBFJ113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
MMBFJ113
Discrete Semiconductor Products - Transistors - JFETs MMBFJ113
JFET N-CH 35V SOT23-3

JFET N-CH 35V SOT23-3

Supplier's Site
JFET N-CH 35V 350MW SOT23

JFET N-CH 35V 350MW SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors RF Transistors Transistors
Product Number 023713-MMBFJ113 288-MMBFJ113 MMBFJ113TR-ND 7614524P 7614524 MMBFJ113 MMBFJ113 MMBFJ113
Product Name JFETs (Junction Field Effect) - MMBFJ113 N-Channel Bipolar Transistor JFETs JFETs JFETs JFET Discrete Semiconductor Products - Transistors - JFETs JFETs
Transistor Type JFET JFET JFET JFET JFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT3; SOT23; SOT-23-3 Reel SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data