Testo Inc. 0602 1293

Description
Type K waterproof immersion/penetratio n thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers. • Connection: 1.2 m cable and Type K mini plug connector ,• Probe Diameter: 㘠5.0 mm shaft (14 mm tip 㘠3.7 mm),• Probe Length: 114 mm,• Response Time: 7 seconds,• Accuracy: ± 2.5°C (Class 2) ,• Temperature Measurement Range: -60 to +400°C Sensor Type = K Probe Type = Immersion, Penetration Probe Length = 50 mm, 114 mm Probe Diameter = 3.7 mm, 5 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m
Request a Quote
Description
Type K waterproof immersion/penetratio n thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers. • Connection: 1.2 m cable and Type K mini plug connector ,• Probe Diameter: 㘠5.0 mm shaft (14 mm tip 㘠3.7 mm),• Probe Length: 114 mm,• Response Time: 7 seconds,• Accuracy: ± 2.5°C (Class 2) ,• Temperature Measurement Range: -60 to +400°C Sensor Type = K Probe Type = Immersion, Penetration Probe Length = 50 mm, 114 mm Probe Diameter = 3.7 mm, 5 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type K waterproof immersion/penetratio n thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers. • Connection: 1.2 m cable and Type K mini plug connector ,• Probe Diameter: 㘠5.0 mm shaft (14 mm tip 㘠3.7 mm),• Probe Length: 114 mm,• Response Time: 7 seconds,• Accuracy: ± 2.5°C (Class 2) ,• Temperature Measurement Range: -60 to +400°C Sensor Type = K Probe Type = Immersion, Penetration Probe Length = 50 mm, 114 mm Probe Diameter = 3.7 mm, 5 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m

Type K waterproof immersion/penetration thermocouple temperature probe. Suitable for use with Testo 435, 480, 635, 735, 830, 845, 922, 925, Saveris TE and other type K thermocouple thermometers.
• Connection: 1.2 m cable and Type K mini plug connector ,• Probe Diameter: Ø 5.0 mm shaft (14 mm tip Ø 3.7 mm),• Probe Length: 114 mm,• Response Time: 7 seconds,• Accuracy: ± 2.5°C (Class 2) ,• Temperature Measurement Range: -60 to +400°C
Sensor Type = K
Probe Type = Immersion, Penetration
Probe Length = 50 mm, 114 mm
Probe Diameter = 3.7 mm, 5 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m

Supplier's Site
 - 8105917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper. Sensor Type = K Probe Type = Immersion, Penetration Probe Length = 50 mm, 114 mm Probe Diameter = 3.7 mm, 5 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL

Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper.
Sensor Type = K
Probe Type = Immersion, Penetration
Probe Length = 50 mm, 114 mm
Probe Diameter = 3.7 mm, 5 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5120711
Sensed Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Industrial Thermocouples Spring-Loaded Assembly and Mounting Hardware with Explosion-Proof Terminal Head - THERMOCOUPLE/STYLE 77 - United Electric Controls Company
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
High Temperature Thermocouple Assembly - Industrial -  - Pyromation
Specs
Sensed Temperature 982 to 1149 F (528 to 621 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details