Fluke Temperature Probe 80PJ-9

Description
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug Calibrated = SYSCAL
Request a Quote
Description
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8105960 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug Calibrated = SYSCAL

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = J
Probe Type = Air, General, Insertion, Surface
Probe Tip Type = Lance
Probe Length = 140mm
Probe Diameter = 9.5mm
Maximum Temperature Measurement = +260 °C
Cable Length = 1m
Best Accuracy = ±1.1 °C
Connector Type = Molded Plug
Calibrated = SYSCAL

Supplier's Site
 - 3753662 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = J Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = J
Probe Type = Air, General, Insertion, Surface
Probe Tip Type = Lance
Probe Length = 140mm
Probe Diameter = 9.5mm
Maximum Temperature Measurement = +260 °C
Cable Length = 1m
Best Accuracy = ±1.1 °C
Connector Type = Molded Plug

Supplier's Site
Temperature Probe - 80PJ-9 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PJ-9
Temperature Probe 80PJ-9
The 80PJ-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Lance Tip Probe Probe Connector Mini Temperature Range -40 to 500 Degrees Fahrenheit Type J

The 80PJ-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Lance Tip Probe
  • Probe Connector Mini
  • Temperature Range -40 to 500 Degrees Fahrenheit
  • Type J
Supplier's Site

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc.
Product Category Thermocouple Temperature Probes Temperature Probes
Product Number 8105960 80PJ-9
Product Name Temperature Probe
Sensed Temperature 500 F (260 C)
Base, Noble and Refractory Metal Type J
Probe Configuration Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Sensors - 20034920-00 - TE Connectivity
Specs
Base, Noble and Refractory Metal Type J
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Temperature sensor - SensyTemp TSP411 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
 - 3430145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Air Probe
View Details