Fluke Thermocouples, Temperature Probes 80PK-25

Description
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 662°F (-40 ~ 350°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 662°F (-40 ~ 350°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1440-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1440-ND
Thermocouples, Temperature Probes 614-1440-ND
"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 662°F (-40 ~ 350°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Immersion / Penetration, Pointed -40 ~ 662°F (-40 ~ 350°C)"

Buy Now Datasheet
 - 4723303 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Penetration Probe Tip Type = Conical Probe Length = 101.6mm Probe Diameter = 3.404mm Maximum Temperature Measurement = +350 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Miniature Thermocouple

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = K
Probe Type = Penetration
Probe Tip Type = Conical
Probe Length = 101.6mm
Probe Diameter = 3.404mm
Maximum Temperature Measurement = +350 °C
Cable Length = 1m
Best Accuracy = ±1.1 °C
Connector Type = Miniature Thermocouple

Supplier's Site
Probe, Temperature;SureGrip;Piercing; -40 to 350 degC;Type-K Thermocouple - 70145583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature;SureGrip;Piercing; -40 to 350 degC;Type-K Thermocouple
70145583
Probe, Temperature;SureGrip;Piercing; -40 to 350 degC;Type-K Thermocouple 70145583
Arbitrary Waveform Generator, +⁄- 24 mA Output Current The 80PK-25 SureGripTM Piercing Temperature Probe is designed for use in liquids, gels, soft, and semi-hard materials. The probe is made of 316 stainless steel, which is suitable for food service use. The thermocouple junction of the probe is protected from tip to handle by the stainless steel sheath. The 40-inch (1-meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-inch) pin spacing. The 80PK-25 can be used with any temperature-measurin g instrument that is designed to accept Type K thermocouples and has a miniature connector input. Features: Type-K thermocouple suitable for food industry, liquids and gels Measurement range : -40 to 350°C One year warranty Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Arbitrary Waveform Generator, +⁄- 24 mA Output Current
The 80PK-25 SureGripTM Piercing Temperature Probe is designed for use in liquids, gels, soft, and semi-hard materials. The probe is made of 316 stainless steel, which is suitable for food service use. The thermocouple junction of the probe is protected from tip to handle by the stainless steel sheath. The 40-inch (1-meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-inch) pin spacing. The 80PK-25 can be used with any temperature-measuring instrument that is designed to accept Type K thermocouples and has a miniature connector input.
Features:

  • Type-K thermocouple suitable for food industry, liquids and gels
  • Measurement range : -40 to 350°C
  • One year warranty
  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 614-1440-ND 4723303 70145583
Product Name Thermocouples, Temperature Probes Probe, Temperature;SureGrip;Piercing; -40 to 350 degC;Type-K Thermocouple
Sensed Temperature -40 to 662 F (-40 to 350 C) 662 F (350 C) -40 to ? F (-40 to ? C)
Base, Noble and Refractory Metal Type K K K
Probe Configuration Other (Special Purpose); Immersion / Penetration, Pointed Penetration (Needle) Probe; Other (Special Purpose); Conical
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type J
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Industrial Thermocouples Weatherproof Head with Flexible STST Armor - THERMOCOUPLE/STYLE 65 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
View Details
Fiberglass Melt Bolt Thermocouple -  - Pyromation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details