Testo Inc. 0602 1993

Description
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 115mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL
Request a Quote
Description
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 115mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9119655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 115mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m Calibrated = SYSCAL

Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper.
Sensor Type = K
Probe Type = Surface
Probe Length = 115mm
Probe Diameter = 5 mm, 6 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m
Calibrated = SYSCAL

Supplier's Site
 - 5120553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper. Sensor Type = K Probe Type = Surface Probe Length = 115mm Probe Diameter = 5 mm, 6 mm Maximum Temperature Measurement = +400 °C Cable Length = 1.2m

Portable thermometer for 2 type K thermocouples. 2-line LCD display allows 2 temperatures to be viewed simultaneously. Calculation of temperature differential. Possible to date measurements and export them to an infrared printer. Hold, min. and and max. functions. Auto power-off if not being used. Infrared printer, available separately, is supplied with 4 batteries and 1 roll of paper.
Sensor Type = K
Probe Type = Surface
Probe Length = 115mm
Probe Diameter = 5 mm, 6 mm
Maximum Temperature Measurement = +400 °C
Cable Length = 1.2m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 9119655
Sensed Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Multipoint TC Assembly - Series TCM - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details