Testo Inc. 0602 0593

Description
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Immersion Probe Length = 300mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m
Request a Quote
Description
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Immersion Probe Length = 300mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5120733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Immersion Probe Length = 300mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector
Sensor Type = K
Probe Type = Immersion
Probe Length = 300mm
Probe Diameter = 1.5mm
Maximum Temperature Measurement = +1000 °C
Cable Length = 1.2m

Supplier's Site
 - 5185241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector Sensor Type = K Probe Type = Immersion Probe Length = 300mm Probe Diameter = 1.5mm Maximum Temperature Measurement = +1000 °C Cable Length = 1.2m Calibrated = SYSCAL

Thermocouple probes compatible with the testo 922 & 925 thermometers and 435 air quality meters. 1.2m cable and Type K mini plug connector
Sensor Type = K
Probe Type = Immersion
Probe Length = 300mm
Probe Diameter = 1.5mm
Maximum Temperature Measurement = +1000 °C
Cable Length = 1.2m
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 5120733
Sensed Temperature 1832 F (1000 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Fixed Sheath Thermocouple Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Quick Disconnect Probe -  - Conax Technologies
Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.8000 inch (20.32 mm)
Sensitive Length 2.9 inch (73.66 mm)
View Details
Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details