Fluke Thermocouples, Temperature Probes 80PK-27

Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -196 ~ 1112°F (-127 ~ 600°C)"
Request a Quote Datasheet
Description
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -196 ~ 1112°F (-127 ~ 600°C)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 614-1436-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
614-1436-ND
Thermocouples, Temperature Probes 614-1436-ND
"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -196 ~ 1112°F (-127 ~ 600°C)"

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -196 ~ 1112°F (-127 ~ 600°C)"

Buy Now Datasheet
 - 4723331 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Surface Probe Length = 322.6mm Probe Diameter = 22.9mm Maximum Temperature Measurement = +600 °C Cable Length = 1m Best Accuracy = ±1.2 % Connector Type = Miniature Thermocouple

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = K
Probe Type = Surface
Probe Length = 322.6mm
Probe Diameter = 22.9mm
Maximum Temperature Measurement = +600 °C
Cable Length = 1m
Best Accuracy = ±1.2 %
Connector Type = Miniature Thermocouple

Supplier's Site
 - 9119623 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Sensor Type = K Probe Type = Surface Probe Length = 322.6mm Probe Diameter = 22.9mm Maximum Temperature Measurement = +600 °C Cable Length = 1m Best Accuracy = ±1.2 % Connector Type = Miniature Thermocouple Calibrated = SYSCAL

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Sensor Type = K
Probe Type = Surface
Probe Length = 322.6mm
Probe Diameter = 22.9mm
Maximum Temperature Measurement = +600 °C
Cable Length = 1m
Best Accuracy = ±1.2 %
Connector Type = Miniature Thermocouple
Calibrated = SYSCAL

Supplier's Site
Temperature Probe - 80PK-27 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-27
Temperature Probe 80PK-27
The 80PK-27 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-27 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-27 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-27 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-27 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-27 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site
Probe, Temperature;for Industrial Surface;-127 to 600 degC;Type-K Thermocouple - 70145591 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, Temperature;for Industrial Surface;-127 to 600 degC;Type-K Thermocouple
70145591
Probe, Temperature;for Industrial Surface;-127 to 600 degC;Type-K Thermocouple 70145591
Function Generator, 2 MHz to 50.00 kHz Frequency Output Fluke engineers developed an extra-rugged line of temperature probes for your thermometers and multimeters. From industrial grade surface probes to piercing probes fit for food preparation, Fluke has a probe to meet your needs. All probes are K-Type unless noted otherwise. Model 80AK K-Type to Dual Banana Plug Adapter Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors

Function Generator, 2 MHz to 50.00 kHz Frequency Output
Fluke engineers developed an extra-rugged line of temperature probes for your thermometers and multimeters. From industrial grade surface probes to piercing probes fit for food preparation, Fluke has a probe to meet your needs. All probes are K-Type unless noted otherwise.

  • Model 80AK K-Type to Dual Banana Plug Adapter
  • Models 80PK-1 and 80PJ-1 (J-Type) Bead Probes. Measurement Range: –40°F to 50°F
  • Model 80PK-22 Immersion Probe. Measurement Range: –40°F to 1994°F
  • Model 80PK-3A Surface Probe. Measurement Range: 32°F to 500°F
  • Model 80PK-24 Air Probe. Measurement Range: –40°F to 1500°F
  • Model 80BK Integrated DMM Temperature Probe. Measurement Range: –40°F to 500°F
  • Model 80PK-25 and 80PT-25 (T-Type) Piercing Probes. Measurement Range: –40°F to 500°F
  • Model 80PK-26 Suregrip™ Tapered Temperature Probe. Measurement Range: –40°F to 1500°F
  • Model 80PK-27 Industrial Surface Probe. Measurement Range: –196°F to 1112°F
  • Model 80PK-8 Pipe Clamp. Measurement Range: –20°F to 300°F
  • Model 80TK Thermocouple Module. Includes Model 80PK-1 Probe Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 1832°F
  • Model 80T-150U Universal Solid-State Temperature Probe. Converts DMMs with mV Range to Thermometer, Measurement Range: –58°F to 302°F
  • Model 80PK-9 and 80PJ-9 (J-Type) Lance Tip Probes. Measurement Range: –40°F to 500°F
  • 80PK-EXT and 80PJ-EXT (J-Type) Thermocouple Wire Extension Kits. Kits Include Three Meters Wire and One Pair of Mini-Connectors
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 614-1436-ND 4723331 80PK-27 70145591
Product Name Thermocouples, Temperature Probes Temperature Probe Probe, Temperature;for Industrial Surface;-127 to 600 degC;Type-K Thermocouple
Sensed Temperature -196 to 1112 F (-127 to 600 C) 1112 F (600 C) -197 to ? F (-127 to ? C)
Base, Noble and Refractory Metal Type K K
Probe Configuration Flat/Ribbon; Other (Special Purpose); Contact, Ribbon Surface
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Multipoint TC Assembly - Series TCM - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Base, Noble and Refractory Metal Type E; J; K; N; T
Probe Configuration Straight Probe
View Details
Thermocouple Probes: 100895 Series Probes -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details