Fluke Temperature Probe 80PK-9

Description
Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug
Request a Quote
Description
Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3599985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug

Range of probes for 50-II series thermometers
Sensor Type = K
Probe Type = Air, General, Insertion, Surface
Probe Tip Type = Lance
Probe Length = 140mm
Probe Diameter = 9.5mm
Maximum Temperature Measurement = +260 °C
Cable Length = 1m
Best Accuracy = ±1.1 °C
Connector Type = Molded Plug

Supplier's Site
 - 9119910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Range of probes for 50-II series thermometers Sensor Type = K Probe Type = Air, General, Insertion, Surface Probe Tip Type = Lance Probe Length = 140mm Probe Diameter = 9.5mm Maximum Temperature Measurement = +260 °C Cable Length = 1m Best Accuracy = ±1.1 °C Connector Type = Molded Plug Calibrated = SYSCAL

Range of probes for 50-II series thermometers
Sensor Type = K
Probe Type = Air, General, Insertion, Surface
Probe Tip Type = Lance
Probe Length = 140mm
Probe Diameter = 9.5mm
Maximum Temperature Measurement = +260 °C
Cable Length = 1m
Best Accuracy = ±1.1 °C
Connector Type = Molded Plug
Calibrated = SYSCAL

Supplier's Site
Temperature Probe - 80PK-9 - ValueTronics International, Inc.
Elgin, IL, USA
Temperature Probe
80PK-9
Temperature Probe 80PK-9
The 80PK-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter. Additional Features: Type-K thermocouple for general purpose applications Measurement range: -40 to 260°C Designed for hands free measurement of HVAC temperature measuring applications Use multiple and leave in place for route based routine maintenance One year warranty Fluke 80PK-9 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-9 can be used with any temperature-measurin g instrument that is designed to accept type K thermocouples and has a miniature connector input.

The 80PK-9 is a temperature probe from Fluke. Use an electrical probe to test equipment and measure currents and voltages. Temperature probes convert temperature into electrical signals to be read by a meter.

Additional Features:

  • Type-K thermocouple for general purpose applications
  • Measurement range: -40 to 260°C
  • Designed for hands free measurement of HVAC temperature measuring applications
  • Use multiple and leave in place for route based routine maintenance
  • One year warranty

Fluke 80PK-9 SureGrip™ Immersion Temperature Probe is designed for use in liquid and gels. It can also be used as a general purpose temperature probe. The thermocouple junction is protected from tip to handle by an Inconel sheath. The 80PK-9 can be used with any temperature-measuring instrument that is designed to accept type K thermocouples and has a miniature connector input.

Supplier's Site
Probe, General Purpose, -40 to 260 deg C - 70145880 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe, General Purpose, -40 to 260 deg C
70145880
Probe, General Purpose, -40 to 260 deg C 70145880
Type-K thermocouple surface, air and non-caustic gases Measurement range:-40°C to 260°C One year warranty

  • Type-K thermocouple surface, air and non-caustic gases
  • Measurement range:-40°C to 260°C
  • One year warranty
Supplier's Site

Technical Specifications

  RS Components, Ltd. ValueTronics International, Inc. Allied Electronics, Inc.
Product Category Thermocouple Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 3599985 80PK-9 70145880
Product Name Temperature Probe Probe, General Purpose, -40 to 260 deg C
Sensed Temperature 500 F (260 C)
Base, Noble and Refractory Metal Type K K
Probe Configuration Penetration (Needle) Probe; Air Probe; Surface; Other (Special Purpose); Lance
Unlock Full Specs
to access all available technical data